Texas Instruments TPS79927 Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSRR TPS79927YZUT

Description
Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79927 Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSRR - TPS79927YZUT - Texas Instruments
Dallas, TX, United States
TPS79927 Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSRR
TPS79927YZUT
TPS79927 Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSRR TPS79927YZUT
Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125

Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79927YZUT - 109497-TPS79927YZUT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79927YZUT
109497-TPS79927YZUT
PMIC - PMIC - Voltage Regulators - Linear - TPS79927YZUT 109497-TPS79927YZUT
Manufacturer: Texas Instruments Win Source Part Number: 109497-TPS79927YZUT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA (1x1.37) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.18V @ 200mA Operating Supply Current: 60μA PSRR: 70dB to 38dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 109497-TPS79927YZUT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS79927YZUTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS79927YZUTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS79927YZUTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS79927YZUTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS79927YZUTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS79927YZUTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TPS79927YZUT
Low-Power Voltage Regulator IC 776-TPS79927YZUT
200-mA, low-IQ, low-dropout voltage regulator with low-noise & enable 5-DSBGA -40 to 125 Product overview: TPS79927YZUT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79927YZUT can be used for catalog matching and distributor lookup.

200-mA, low-IQ, low-dropout voltage regulator with low-noise & enable 5-DSBGA -40 to 125 Product overview: TPS79927YZUT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79927YZUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS79927YZUT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.7V, 0.175V Dropout, BICMOS

Fixed Positive LDO Regulator, 2.7V, 0.175V Dropout, BICMOS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79927YZUT
LDO Voltage Regulators TPS79927YZUT
LDO Voltage Regulators 200mA Ultra-Low Noise High PSRR

LDO Voltage Regulators 200mA Ultra-Low Noise High PSRR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79927YZUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79927YZUT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79927YZUT
IC REG LINEAR 2.7V 200MA 5DSBGA

IC REG LINEAR 2.7V 200MA 5DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS79927YZUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79927YZUT
PMIC - Voltage Regulators - Linear TPS79927YZUT
IC REG LINEAR 2.7V 200MA 5DSBGA

IC REG LINEAR 2.7V 200MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79927YZUT 109497-TPS79927YZUT 296-TPS79927YZUTTR-ND 776-TPS79927YZUT TPS79927YZUT TPS79927YZUT TPS79927YZUT TPS79927YZUT
Product Name TPS79927 Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSRR PMIC - PMIC - Voltage Regulators - Linear - TPS79927YZUT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA,SON,SOT Other; 5-DSBGA (1x1.37) Other; 5-UFBGA, DSBGA Other; DSBGA5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24311DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24087DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24038RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details