Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
2.7V 200mA LDO, 40uA IQ, 38dB PSRR, 1% Acc, 5-DSBGA Product overview: TPS79927YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 200mA, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 200mA, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79927YZUR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
Fixed Positive LDO Regulator, 2.7V, 0.175V Dropout, BICMOS
Manufacturer: Texas Instruments
Win Source Part Number: 055992-TPS79927YZUR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.7V 200MA 5DSBGA
IC REG LINEAR 2.7V 200MA 5DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS79927YZUR | 776-TPS79927YZUR | TPS79927YZUR-ND | TPS79927YZUR | 055992-TPS79927YZUR | TPS79927YZUR | TPS79927YZUR |
| Product Name | TPS79927 Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSRR | 2.7V 200mA 40uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS79927YZUR | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,SON,SOT | Other; 5-UFBGA, DSBGA | Other; BGA5 | Other; 5-DSBGA (1x1.37) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |