Texas Instruments TPS79927-Q1 Automotive Catalog Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSR TPS79927QDRVRQ1

Description
Automotive Catalog Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSR 6-SON -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSR 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79927-Q1 Automotive Catalog Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSR - TPS79927QDRVRQ1 - Texas Instruments
Dallas, TX, United States
TPS79927-Q1 Automotive Catalog Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSR
TPS79927QDRVRQ1
TPS79927-Q1 Automotive Catalog Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSR TPS79927QDRVRQ1
Automotive Catalog Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSR 6-SON -40 to 125

Automotive Catalog Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSR 6-SON -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1356302-TPS79927QDRVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1356302-TPS79927QDRVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1356302-TPS79927QDRVRQ1
Win Source Part Number: 1356302-TPS79927QDRV RQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Base Product Number: TPS79927 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 2.7V Voltage Dropout (Max): 0.18V @ 200mA Current - Output: 200mA Current - Quiescent (Iq): 60 µA PSRR: 70dB ~ 38dB (100Hz ~ 100kHz) Control Features: Enable Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)

Win Source Part Number: 1356302-TPS79927QDRVRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Base Product Number: TPS79927
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 2.7V
Voltage Dropout (Max): 0.18V @ 200mA
Current - Output: 200mA
Current - Quiescent (Iq): 60 µA
PSRR: 70dB ~ 38dB (100Hz ~ 100kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)

Buy Now Datasheet
Singapore, Singapore
2.7V 0.2A LDO Voltage Regulator IC
776-TPS79927QDRVRQ1
2.7V 0.2A LDO Voltage Regulator IC 776-TPS79927QDRVRQ1
2.7V 0.2A LDO Regulator, Pos, 6-Pin WSON EP SMT Product overview: TPS79927QDRVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79927QDRVRQ1 can be used for catalog matching and distributor lookup.

2.7V 0.2A LDO Regulator, Pos, 6-Pin WSON EP SMT Product overview: TPS79927QDRVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79927QDRVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25743-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25743-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25743-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79927QDRVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79927QDRVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79927QDRVRQ1
IC REG LINEAR 2.7V 200MA 6WSON

IC REG LINEAR 2.7V 200MA 6WSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79927QDRVRQ1
LDO Voltage Regulators TPS79927QDRVRQ1
LDO Voltage Regulators Auto Cat Sgl Output LDO

LDO Voltage Regulators Auto Cat Sgl Output LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79927QDRVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79927QDRVRQ1
PMIC - Voltage Regulators - Linear TPS79927QDRVRQ1
IC REG LINEAR 2.7V 200MA 6WSON

IC REG LINEAR 2.7V 200MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79927QDRVRQ1 1356302-TPS79927QDRVRQ1 776-TPS79927QDRVRQ1 296-25743-2-ND TPS79927QDRVRQ1 TPS79927QDRVRQ1 TPS79927QDRVRQ1
Product Name TPS79927-Q1 Automotive Catalog Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 2.7V 0.2A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SON,SOT Other; Tape & Reel Other; WSON EP Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1834 High Efficiency Linear Regulator - 5962-87742012A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ24070RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24093DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
TSSOP Power Management IC - 713-BQ20Z655DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 1.80E-5 amps
View Details
2 suppliers