Automotive Catalog Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSR 5-SOT -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
IC REG LINEAR 2.7V 200MA SOT23-5
IC REG LINEAR 2.7V 200MA SOT23-5
IC REG LINEAR 2.7V 200MA SOT23-5
LDO Voltage Regulators Auto Cat Sgl Output LDO
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79927QDDCRQ1 | 296-25742-2-ND | TPS79927QDDCRQ1 | TPS79927QDDCRQ1 | TPS79927QDDCRQ1 | TPS79927QDDCRQ1 |
| Product Name | TPS79927-Q1 Automotive Catalog Single Output LDO, 200mA, Fixed(2.7V), Low Quiescent Current, Low Noise, High PSR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SON,SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |