Single Output LDO, 200mA, Fixed (2.75V), Low Quiescent Current, Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125
Fixed Positive LDO Regulator, 2.75V, 0.175V Dropout, BICMOS
Manufacturer: Texas Instruments
Win Source Part Number: 1113491-TPS799275YZU
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.75V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
2.75V 200mA LDO, Low Noise, High PSRR, 40uA IQ, 5-DSBGA Product overview: TPS799275YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.75V, 200mA, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.75V, 200mA, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799275YZUT can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.75V 200MA 5DSBGA
IC REG LINEAR 2.75V 200MA 5DSBGA
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS799275YZUT | TPS799275YZUT | 1113491-TPS799275YZUT | 776-TPS799275YZUT | TPS799275YZUT | TPS799275YZUT |
| Product Name | TPS799275 Single Output LDO, 200mA, Fixed (2.75V), Low Quiescent Current, Ultra-Low Noise, High PSRR | PMIC - PMIC - Voltage Regulators - Linear - TPS799275YZUT | 2.75V 200mA 40uA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DSBGA | Other; BGA5 | Other; 5-DSBGA (1x1.37) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 2.75 volts | 2.75 volts | 2.75 volts | 2.75 volts |