Texas Instruments TPS799275 Single Output LDO, 200mA, Fixed (2.75V), Low Quiescent Current, Ultra-Low Noise, High PSRR TPS799275YZUR

Description
Single Output LDO, 200mA, Fixed (2.75V), Low Quiescent Current, Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed (2.75V), Low Quiescent Current, Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS799275 Single Output LDO, 200mA, Fixed (2.75V), Low Quiescent Current, Ultra-Low Noise, High PSRR - TPS799275YZUR - Texas Instruments
Dallas, TX, United States
TPS799275 Single Output LDO, 200mA, Fixed (2.75V), Low Quiescent Current, Ultra-Low Noise, High PSRR
TPS799275YZUR
TPS799275 Single Output LDO, 200mA, Fixed (2.75V), Low Quiescent Current, Ultra-Low Noise, High PSRR TPS799275YZUR
Single Output LDO, 200mA, Fixed (2.75V), Low Quiescent Current, Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125

Single Output LDO, 200mA, Fixed (2.75V), Low Quiescent Current, Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS799275YZUR - 034867-TPS799275YZUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS799275YZUR
034867-TPS799275YZUR
PMIC - PMIC - Voltage Regulators - Linear - TPS799275YZUR 034867-TPS799275YZUR
Manufacturer: Texas Instruments Win Source Part Number: 034867-TPS799275YZUR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA (1x1.37) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.75V Dropout Voltage-Max: 0.18V @ 200mA Operating Supply Current: 60μA PSRR: 70dB to 38dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034867-TPS799275YZUR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.75V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.75V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 200mA Voltage Regulator IC
776-TPS799275YZUR
Low-Power 200mA Voltage Regulator IC 776-TPS799275YZUR
200mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low Dropout Linear Regulator 5-DSBGA -40 to 125 Product overview: TPS799275YZUR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799275YZUR can be used for catalog matching and distributor lookup.

200mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low Dropout Linear Regulator 5-DSBGA -40 to 125 Product overview: TPS799275YZUR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799275YZUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21430-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21430-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21430-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS799275YZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS799275YZUR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS799275YZUR
IC REG LINEAR 2.75V 200MA 5DSBGA

IC REG LINEAR 2.75V 200MA 5DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS799275YZUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS799275YZUR
PMIC - Voltage Regulators - Linear TPS799275YZUR
IC REG LINEAR 2.75V 200MA 5DSBGA

IC REG LINEAR 2.75V 200MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS799275YZUR 034867-TPS799275YZUR 776-TPS799275YZUR 296-21430-2-ND TPS799275YZUR TPS799275YZUR
Product Name TPS799275 Single Output LDO, 200mA, Fixed (2.75V), Low Quiescent Current, Ultra-Low Noise, High PSRR PMIC - PMIC - Voltage Regulators - Linear - TPS799275YZUR Low-Power 200mA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA Other; 5-DSBGA (1x1.37) Other; 5-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.75 volts 2.75 volts 2.75 volts 2.75 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24035RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25173DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24014DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details