Texas Instruments TPS79926 Single Output LDO, 200mA, Fixed(2.6V), Low Quiescent Current, Low Noise, High PSRR TPS79926YZUT

Description
Single Output LDO, 200mA, Fixed(2.6V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(2.6V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79926 Single Output LDO, 200mA, Fixed(2.6V), Low Quiescent Current, Low Noise, High PSRR - TPS79926YZUT - Texas Instruments
Dallas, TX, United States
TPS79926 Single Output LDO, 200mA, Fixed(2.6V), Low Quiescent Current, Low Noise, High PSRR
TPS79926YZUT
TPS79926 Single Output LDO, 200mA, Fixed(2.6V), Low Quiescent Current, Low Noise, High PSRR TPS79926YZUT
Single Output LDO, 200mA, Fixed(2.6V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125

Single Output LDO, 200mA, Fixed(2.6V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TPS79926YZUT
Low-Power Voltage Regulator IC 776-TPS79926YZUT
200-mA, low-IQ, low-dropout voltage regulator with low-noise & enable 5-DSBGA -40 to 125 Product overview: TPS79926YZUT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79926YZUT can be used for catalog matching and distributor lookup.

200-mA, low-IQ, low-dropout voltage regulator with low-noise & enable 5-DSBGA -40 to 125 Product overview: TPS79926YZUT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79926YZUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS79926YZUTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS79926YZUTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS79926YZUTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79926YZUT - 1113490-TPS79926YZUT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79926YZUT
1113490-TPS79926YZUT
PMIC - PMIC - Voltage Regulators - Linear - TPS79926YZUT 1113490-TPS79926YZUT
Manufacturer: Texas Instruments Win Source Part Number: 1113490-TPS79926YZUT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA (1x1.37) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.6V Dropout Voltage-Max: 0.18V @ 200mA Operating Supply Current: 60μA PSRR: 70dB to 38dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113490-TPS79926YZUT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.6V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79926YZUT
LDO Voltage Regulators TPS79926YZUT
LDO Voltage Regulators 200mA High PSRR LDO

LDO Voltage Regulators 200mA High PSRR LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79926YZUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79926YZUT
PMIC - Voltage Regulators - Linear TPS79926YZUT
IC REG LINEAR 2.6V 200MA 5DSBGA

IC REG LINEAR 2.6V 200MA 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79926YZUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79926YZUT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79926YZUT
IC REG LINEAR 2.6V 200MA 5DSBGA

IC REG LINEAR 2.6V 200MA 5DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS79926YZUT 776-TPS79926YZUT 296-TPS79926YZUTTR-ND 1113490-TPS79926YZUT TPS79926YZUT TPS79926YZUT TPS79926YZUT
Product Name TPS79926 Single Output LDO, 200mA, Fixed(2.6V), Low Quiescent Current, Low Noise, High PSRR Low-Power Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79926YZUT LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 5-UFBGA, DSBGA Other; 5-DSBGA (1x1.37)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.6 volts 2.6 volts 2.6 volts 2.6 volts 2.6 volts
Unlock Full Specs
to access all available technical data