Texas Instruments TPS79921 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR TPS79921YZUT

Description
Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79921 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR - TPS79921YZUT - Texas Instruments
Dallas, TX, United States
TPS79921 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR
TPS79921YZUT
TPS79921 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR TPS79921YZUT
Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125

Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32581-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32581-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32581-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
 - TPS79921YZUT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.1V, 0.175V Dropout, BICMOS

Fixed Positive LDO Regulator, 2.1V, 0.175V Dropout, BICMOS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS79921YZUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79921YZUT
PMIC - Voltage Regulators - Linear TPS79921YZUT
IC REG LINEAR 2.1V 200MA 5DSBGA

IC REG LINEAR 2.1V 200MA 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79921YZUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79921YZUT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79921YZUT
IC REG LINEAR 2.1V 200MA 5DSBGA

IC REG LINEAR 2.1V 200MA 5DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS79921YZUT 296-32581-2-ND TPS79921YZUT TPS79921YZUT TPS79921YZUT
Product Name TPS79921 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; DSBGA Other; 5-UFBGA, DSBGA Other; BGA5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.1 volts 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24780SRUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24253RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25616RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details