Texas Instruments TPS79921 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR TPS79921YZUR

Description
Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79921 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR - TPS79921YZUR - Texas Instruments
Dallas, TX, United States
TPS79921 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR
TPS79921YZUR
TPS79921 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR TPS79921YZUR
Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125

Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125

Buy Now Datasheet
 - TPS79921YZUR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.1V, 0.175V Dropout, BICMOS

Fixed Positive LDO Regulator, 2.1V, 0.175V Dropout, BICMOS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-22988-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-22988-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-22988-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79921YZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79921YZUR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79921YZUR
IC REG LINEAR 2.1V 200MA 5DSBGA

IC REG LINEAR 2.1V 200MA 5DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS79921YZUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79921YZUR
PMIC - Voltage Regulators - Linear TPS79921YZUR
IC REG LINEAR 2.1V 200MA 5DSBGA

IC REG LINEAR 2.1V 200MA 5DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79921YZUR
LDO Voltage Regulators TPS79921YZUR
LDO Voltage Regulators Sgl LDO 200mA Fixed Lo Noise High PSRR

LDO Voltage Regulators Sgl LDO 200mA Fixed Lo Noise High PSRR

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79921YZUR TPS79921YZUR 296-22988-2-ND TPS79921YZUR TPS79921YZUR TPS79921YZUR
Product Name TPS79921 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; DSBGA Other; DSBGA5 Other; 5-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.1 volts 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ25601RTWR - 849579-BQ25601RTWR - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
2 suppliers
Battery Chargers - BQ24123RHLTG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ2000TSN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details