Texas Instruments TPS79919 Single Output LDO, 200mA, Fixed(1.9V), Low Quiescent Current, Low Noise, High PSRR TPS79919YZUR

Description
Single Output LDO, 200mA, Fixed(1.9V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(1.9V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79919 Single Output LDO, 200mA, Fixed(1.9V), Low Quiescent Current, Low Noise, High PSRR - TPS79919YZUR - Texas Instruments
Dallas, TX, United States
TPS79919 Single Output LDO, 200mA, Fixed(1.9V), Low Quiescent Current, Low Noise, High PSRR
TPS79919YZUR
TPS79919 Single Output LDO, 200mA, Fixed(1.9V), Low Quiescent Current, Low Noise, High PSRR TPS79919YZUR
Single Output LDO, 200mA, Fixed(1.9V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125

Single Output LDO, 200mA, Fixed(1.9V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79919YZUR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79919YZUR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79919YZUR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
Singapore, Singapore
1.9V 200mA 40uA LDO Voltage Regulator IC
776-TPS79919YZUR
1.9V 200mA 40uA LDO Voltage Regulator IC 776-TPS79919YZUR
1.9V 200mA LDO Regulator, 40uA IQ, 38dB PSRR, 6.5V In Product overview: TPS79919YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.9V, 200mA, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 200mA, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79919YZUR can be used for catalog matching and distributor lookup.

1.9V 200mA LDO Regulator, 40uA IQ, 38dB PSRR, 6.5V In Product overview: TPS79919YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.9V, 200mA, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 200mA, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79919YZUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79919YZUR - 1113487-TPS79919YZUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79919YZUR
1113487-TPS79919YZUR
PMIC - PMIC - Voltage Regulators - Linear - TPS79919YZUR 1113487-TPS79919YZUR
Manufacturer: Texas Instruments Win Source Part Number: 1113487-TPS79919YZUR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA (1x1.37) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.9V Dropout Voltage-Max: 0.18V @ 200mA Operating Supply Current: 60μA PSRR: 70dB to 38dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113487-TPS79919YZUR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.9V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPS79919YZUR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.9V, 0.175V Dropout, BICMOS

Fixed Positive LDO Regulator, 1.9V, 0.175V Dropout, BICMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79919YZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79919YZUR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79919YZUR
IC REG LINEAR 1.9V 200MA 5DSBGA

IC REG LINEAR 1.9V 200MA 5DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS79919YZUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79919YZUR
PMIC - Voltage Regulators - Linear TPS79919YZUR
IC REG LINEAR 1.9V 200MA 5DSBGA

IC REG LINEAR 1.9V 200MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79919YZUR TPS79919YZUR-ND 776-TPS79919YZUR 1113487-TPS79919YZUR TPS79919YZUR TPS79919YZUR TPS79919YZUR
Product Name TPS79919 Single Output LDO, 200mA, Fixed(1.9V), Low Quiescent Current, Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.9V 200mA 40uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79919YZUR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 5-UFBGA, DSBGA Other; 5-DSBGA (1x1.37) Other; BGA5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.9 volts 1.9 volts 1.9 volts 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ25101HYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24800RUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details