Single Output LDO, 200mA, Fixed (1.95V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
200-mA, low-IQ, low-dropout voltage regulator with low-noise & enable 5-DSBGA -40 to 125 Product overview: TPS799195YZUT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799195YZUT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 798230-TPS799195YZUT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-UFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TPS799
Output Voltage: 1.95V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60μA
PSRR: 70dB ~ 38dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 5-DSBGA (1x1.37)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.18V @ 200mA
Alternative Parts (Cross-Reference): MAX8887EZK18; S-1165B19MC-N6ETFG; R1162D191B-TR-FE; R1124N191D-TR-FE;
Introduction Date: December 29, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC REG LINEAR 1.95V 200MA 5DSBGA
LDO Voltage Regulators Sgl Output LDO,200mA Fixed,Low Quies Crnt
IC REG LINEAR 1.95V 200MA 5DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS799195YZUT | 296-TPS799195YZUTTR-ND | 776-TPS799195YZUT | 798230-TPS799195YZUT | TPS799195YZUT | TPS799195YZUT | TPS799195YZUT |
| Product Name | TPS799195 Single Output LDO, 200mA, Fixed (1.95V), Low Quiescent Current, Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS799195YZUT | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA,SON | Other; 5-UFBGA, DSBGA | Other; 5-UFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 1.95 volts | 1.95 volts | 1.95 volts | 1.95 volts | 1.95 volts |