Single Output LDO, 200mA, Fixed (1.95V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
1.95V 200mA LDO, Low-IQ, Low-Noise, 6-WSON Product overview: TPS799195DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.95V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.95V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799195DRVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 124821-TPS799195DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.95V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)
IC REG LINEAR 1.95V 200MA 6WSON
IC REG LINEAR 1.95V 200MA 6WSON
LDO Voltage Regulators 200mA Fixed(1.3V)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS799195DRVT | 776-TPS799195DRVT | 124821-TPS799195DRVT | 296-TPS799195DRVTCT-ND | TPS799195DRVT | TPS799195DRVT | TPS799195DRVT |
| Product Name | TPS799195 Single Output LDO, 200mA, Fixed (1.95V), Low Quiescent Current, Low Noise, High PSRR | Low-Power 1.95V 200mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS799195DRVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DSBGA,SON | Other; SON | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.95 volts | 1.95 volts | 1.95 volts | 1.95 volts | 1.95 volts |