Texas Instruments TPS799195 Single Output LDO, 200mA, Fixed (1.95V), Low Quiescent Current, Low Noise, High PSRR TPS799195DRVRG4

Description
Single Output LDO, 200mA, Fixed (1.95V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed (1.95V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS799195 Single Output LDO, 200mA, Fixed (1.95V), Low Quiescent Current, Low Noise, High PSRR - TPS799195DRVRG4 - Texas Instruments
Dallas, TX, United States
TPS799195 Single Output LDO, 200mA, Fixed (1.95V), Low Quiescent Current, Low Noise, High PSRR
TPS799195DRVRG4
TPS799195 Single Output LDO, 200mA, Fixed (1.95V), Low Quiescent Current, Low Noise, High PSRR TPS799195DRVRG4
Single Output LDO, 200mA, Fixed (1.95V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125

Single Output LDO, 200mA, Fixed (1.95V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS799195DRVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS799195DRVRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS799195DRVRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS799195DRVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS799195DRVRG4
PMIC - Voltage Regulators - Linear TPS799195DRVRG4
IC REG LINEAR 1.95V 200MA 6WSON

IC REG LINEAR 1.95V 200MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS799195DRVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS799195DRVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS799195DRVRG4
IC REG LINEAR 1.95V 200MA 6WSON

IC REG LINEAR 1.95V 200MA 6WSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS799195DRVRG4
LDO Voltage Regulators TPS799195DRVRG4
LDO Voltage Regulators 200mA Fixed(1.3V)

LDO Voltage Regulators 200mA Fixed(1.3V)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS799195DRVRG4 TPS799195DRVRG4-ND TPS799195DRVRG4 TPS799195DRVRG4 TPS799195DRVRG4
Product Name TPS799195 Single Output LDO, 200mA, Fixed (1.95V), Low Quiescent Current, Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; DSBGA,SON Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.95 volts 1.95 volts 1.95 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24170RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24100RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24079QWRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details