Single Output LDO, 200mA, Fixed(1.8V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034862-TPS79918DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)
1.8V 200mA LDO, Low-IQ, Low-Noise, 6.5V In, 40uA Iq, SON Product overview: TPS79918DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.8V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79918DRVT can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 200mA High PSRR LDO
IC REG LINEAR 1.8V 200MA 6WSON
IC REG LINEAR 1.8V 200MA 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS79918DRVT | 034862-TPS79918DRVT | 296-19367-1-ND | 776-TPS79918DRVT | TPS79918DRVT | TPS79918DRVT | TPS79918DRVT |
| Product Name | TPS79918 Single Output LDO, 200mA, Fixed(1.8V), Low Quiescent Current, Low Noise, High PSRR | PMIC - PMIC - Voltage Regulators - Linear - TPS79918DRVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1.8V 200mA 6.5V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; DSBGA,SON,SOT | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; SON | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |