Texas Instruments Standard Linear and Logic V Reg Ldo 0.2A +1.8V, 79918, Sot-5; Output Type Texas Instruments TPS79918DDCT

Description
V REG LDO 0.2A +1.8V, 79918, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Description
V REG LDO 0.2A +1.8V, 79918, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg Ldo 0.2A +1.8V, 79918, Sot-5; Output Type Texas Instruments - 33AH5404 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo 0.2A +1.8V, 79918, Sot-5; Output Type Texas Instruments
33AH5404
V Reg Ldo 0.2A +1.8V, 79918, Sot-5; Output Type Texas Instruments 33AH5404
V REG LDO 0.2A +1.8V, 79918, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

V REG LDO 0.2A +1.8V, 79918, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 17055040 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
17055040
Voltage Regulator 17055040
(PRICE/TC), V REG LDO 0.2A +1.8V, 79918, SOT-5; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:6.5V; FIXED OUTPUT VOLTAGE NOM.:1.8V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:200MA; DROPOUT ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), V REG LDO 0.2A +1.8V, 79918, SOT-5; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:6.5V; FIXED OUTPUT VOLTAGE NOM.:1.8V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:200MA; DROPOUT ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5404 17055040
Product Name V Reg Ldo 0.2A +1.8V, 79918, Sot-5; Output Type Texas Instruments Voltage Regulator
Input Voltage 2.7 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details