Single Output LDO, 200mA, Fixed (1.85V), Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125
1.85V 0.2A LDO Regulator, 5-Pin DSBGA, Pos Fixed Output Product overview: TPS799185YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.85V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799185YZUR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
LDO Voltage Regulators Sgl Output LDO,200mA Fixed
IC REG LINEAR 1.85V 200MA 5DSBGA
IC REG LINEAR 1.85V 200MA 5DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS799185YZUR | 776-TPS799185YZUR | 296-TPS799185YZURTR-ND | TPS799185YZUR | TPS799185YZUR | TPS799185YZUR |
| Product Name | TPS799185 Single Output LDO, 200mA, Fixed (1.85V), Ultra-Low Noise, High PSRR | 1.85V 0.2A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; DSBGA,SOT | Other; DSBGA | Other; 5-UFBGA, DSBGA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 volts |