Single Output LDO, 200mA, Fixed (1.85V), Ultra-Low Noise, High PSRR 5-SOT -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
1.85V 200mA LDO, Low-IQ, 2.7-6.5V In, SOT-5 Product overview: TPS799185DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.85V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.85V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799185DDCT can be used for catalog matching and distributor lookup.
IC REG LIN 1.85V 200MA SOT23-5
LDO Voltage Regulators Sgl Output LDO 200mA Fixed
IC REG LIN 1.85V 200MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS799185DDCT | 296-TPS799185DDCT-ND | 776-TPS799185DDCT | TPS799185DDCT | TPS799185DDCT | TPS799185DDCT |
| Product Name | TPS799185 Single Output LDO, 200mA, Fixed (1.85V), Ultra-Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1.85V 200mA 6.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; DSBGA,SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 volts |