Automotive Catalog Single Output LDO, 200mA, Fixed(1.5V), Low Quiescent Current, Low Noise, High PSR 5-SOT -40 to 125
1.5V 0.2A Pos LDO Regulator, 5-Pin TSOT-23 SMT Product overview: TPS79915QDDCRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79915QDDCRQ1 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.5V, 0.1V Dropout, BICMOS, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 1113480-TPS79915QDDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.5V 200MA SOT23-5
IC REG LINEAR 1.5V 200MA SOT23-5
IC REG LINEAR 1.5V 200MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79915QDDCRQ1 | 776-TPS79915QDDCRQ1 | TPS79915QDDCRQ1 | 296-25740-2-ND | 1113480-TPS79915QDDCRQ1 | TPS79915QDDCRQ1 | TPS79915QDDCRQ1 | TPS79915QDDCRQ1 |
| Product Name | TPS79915-Q1 Automotive Catalog Single Output LDO, 200mA, Fixed(1.5V), Low Quiescent Current, Low Noise, High PSR | 1.5V 0.2A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS79915QDDCRQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SON,SOT | Other; TSOT-23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |