Texas Instruments TPS79915 Single Output LDO, 200mA, Fixed(1.5V), Low Quiescent Current, Low Noise, High PSRR TPS79915DDCRG4

Description
Single Output LDO, 200mA, Fixed(1.5V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(1.5V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79915 Single Output LDO, 200mA, Fixed(1.5V), Low Quiescent Current, Low Noise, High PSRR - TPS79915DDCRG4 - Texas Instruments
Dallas, TX, United States
TPS79915 Single Output LDO, 200mA, Fixed(1.5V), Low Quiescent Current, Low Noise, High PSRR
TPS79915DDCRG4
TPS79915 Single Output LDO, 200mA, Fixed(1.5V), Low Quiescent Current, Low Noise, High PSRR TPS79915DDCRG4
Single Output LDO, 200mA, Fixed(1.5V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125

Single Output LDO, 200mA, Fixed(1.5V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5V 200mA 40uA LDO Voltage Regulator IC
699-TPS79915DDCRG4
1.5V 200mA 40uA LDO Voltage Regulator IC 699-TPS79915DDCRG4
1.5V 200mA LDO, 40uA IQ, 2.7-6.5V In, SOT-5 Product overview: TPS79915DDCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 200mA, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200mA, 40uA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79915DDCRG4 can be used for catalog matching and distributor lookup.

1.5V 200mA LDO, 40uA IQ, 2.7-6.5V In, SOT-5 Product overview: TPS79915DDCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 200mA, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200mA, 40uA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79915DDCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS79915DDCRG4 - 055985-TPS79915DDCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79915DDCRG4
055985-TPS79915DDCRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79915DDCRG4 055985-TPS79915DDCRG4
Manufacturer: Texas Instruments Win Source Part Number: 055985-TPS79915DDCRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.18V @ 200mA Operating Supply Current: 60μA PSRR: 70dB to 38dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055985-TPS79915DDCRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79915DDCRG4 699-TPS79915DDCRG4 055985-TPS79915DDCRG4
Product Name TPS79915 Single Output LDO, 200mA, Fixed(1.5V), Low Quiescent Current, Low Noise, High PSRR 1.5V 200mA 40uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79915DDCRG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT Other; SOT-5 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27220YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Management - BQ25703ARSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details