Single Output LDO, 200mA, Fixed(1.5V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 034859-TPS79915DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: TPS79915
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): RT9167-15CB; AME8801LEEV; AME8801LEEVZ;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
1.5V LDO Regulator, 200mA, 2.7-6.5V In, 40uA IQ, TSOT Product overview: TPS79915DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79915DDCR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 200mA High PSRR LDO
IC REG LINEAR 1.5V 200MA SOT23-5
IC REG LINEAR 1.5V 200MA SOT23-5
IC REG LINEAR 1.5V 200MA SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79915DDCR | 296-17777-2-ND | 034859-TPS79915DDCR | 776-TPS79915DDCR | TPS79915DDCR | TPS79915DDCR | TPS79915DDCR | TPS79915DDCR |
| Product Name | TPS79915 Single Output LDO, 200mA, Fixed(1.5V), Low Quiescent Current, Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS79915DDCR | 1.5V 200mA 6.5V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; DSBGA,SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 | Other; TSOT | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |