IC, LDO VOLT REG, 1.5V, 0.2A, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0801 |
| Product Name | Ic, Ldo Volt Reg, 1.5V, 0.2A, Sot-5; Output Type Texas Instruments |
| Input Voltage | 2.7 to 6.5 volts |