Texas Instruments TPS79913 Single Output LDO, 200mA, Fixed(1.3V), Low Quiescent Current, Low Noise, High PSRR TPS79913DDCT

Description
Single Output LDO, 200mA, Fixed(1.3V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(1.3V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79913 Single Output LDO, 200mA, Fixed(1.3V), Low Quiescent Current, Low Noise, High PSRR - TPS79913DDCT - Texas Instruments
Dallas, TX, United States
TPS79913 Single Output LDO, 200mA, Fixed(1.3V), Low Quiescent Current, Low Noise, High PSRR
TPS79913DDCT
TPS79913 Single Output LDO, 200mA, Fixed(1.3V), Low Quiescent Current, Low Noise, High PSRR TPS79913DDCT
Single Output LDO, 200mA, Fixed(1.3V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125

Single Output LDO, 200mA, Fixed(1.3V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Regulator IC
776-TPS79913DDCT
Low-Power SOT-23 Voltage Regulator IC 776-TPS79913DDCT
200-mA, low-IQ, low-dropout voltage regulator with low-noise & enable 5-SOT-23-THIN -40 to 125 Product overview: TPS79913DDCT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79913DDCT can be used for catalog matching and distributor lookup.

200-mA, low-IQ, low-dropout voltage regulator with low-noise & enable 5-SOT-23-THIN -40 to 125 Product overview: TPS79913DDCT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79913DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79913DDCT - 1113476-TPS79913DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79913DDCT
1113476-TPS79913DDCT
PMIC - PMIC - Voltage Regulators - Linear - TPS79913DDCT 1113476-TPS79913DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1113476-TPS79913DDCT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.3V Dropout Voltage-Max: 0.18V @ 200mA Operating Supply Current: 60μA PSRR: 70dB to 38dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113476-TPS79913DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS79913DDCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS79913DDCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS79913DDCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS79913DDTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS79913DDTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS79913DDTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS79913DDDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS79913DDDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS79913DDDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79913DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79913DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79913DDCT
IC REG LINEAR 1.3V 200MA SOT23-5

IC REG LINEAR 1.3V 200MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79913DDCT
LDO Voltage Regulators TPS79913DDCT
LDO Voltage Regulators 200mA Fixed(1.3V)

LDO Voltage Regulators 200mA Fixed(1.3V)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79913DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79913DDCT
PMIC - Voltage Regulators - Linear TPS79913DDCT
IC REG LINEAR 1.3V 200MA SOT23-5

IC REG LINEAR 1.3V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79913DDCT 776-TPS79913DDCT 1113476-TPS79913DDCT 296-TPS79913DDCT-ND TPS79913DDCT TPS79913DDCT TPS79913DDCT
Product Name TPS79913 Single Output LDO, 200mA, Fixed(1.3V), Low Quiescent Current, Low Noise, High PSRR Low-Power SOT-23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79913DDCT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOT Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ26231PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ25798RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25622RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details