Single Output LDO, 200mA, Fixed(1.3V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034858-TPS79913DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
1.3V LDO Regulator, 200mA, 2.7-6.5V In, 40uA IQ, SOT-23 Product overview: TPS79913DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 200mA, 6.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 200mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79913DDCR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
IC REG LINEAR 1.3V 200MA SOT23-5
IC REG LINEAR 1.3V 200MA SOT23-5
LDO Voltage Regulators 200mA Fixed(1.3V)
IC REG LINEAR 1.3V 200MA SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS79913DDCR | 034858-TPS79913DDCR | 776-TPS79913DDCR | 296-21287-2-ND | TPS79913DDCR | TPS79913DDCR | TPS79913DDCR | TPS79913DDCR |
| Product Name | TPS79913 Single Output LDO, 200mA, Fixed(1.3V), Low Quiescent Current, Low Noise, High PSRR | PMIC - PMIC - Voltage Regulators - Linear - TPS79913DDCR | 1.3V 200mA 6.5V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; DSBGA,SOT | SOT23; Other; SOT-23-5 | Other; SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts |