1.2V 200mA LDO Regulator, Low-IQ, Low-Noise, 2.7-6.5V In Product overview: TPS79912YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.2V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.2V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79912YZUT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
Manufacturer: Texas Instruments
Win Source Part Number: 141804-TPS79912YZUT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators 200mA High PSRR LDO
IC REG LINEAR 1.2V 200MA 5DSBGA
IC REG LINEAR 1.2V 200MA 5DSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS79912YZUT | 296-TPS79912YZUTTR-ND | 141804-TPS79912YZUT | TPS79912YZUT | TPS79912YZUT | TPS79912YZUT |
| Product Name | Low-Power 1.2V 200mA 6.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS79912YZUT | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| Dropout Voltage | 0.1000 volts | 0.1800 volts | 0.1800 volts | |||
| IQ | 4.00E-5 amps | 6.00E-5 amps |