REGULATOR, LDO, FIXED, 1.2V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0800 |
| Product Name | Regulator, Ldo, Fixed, 1.2V, Tsot-23-5; Output Type Texas Instruments |
| Input Voltage | 2.7 to 6.5 volts |