Texas Instruments Standard Linear and Logic Ic, Ldo Volt Reg, 1.2V, 0.2A, Sot-5; Output Type Texas Instruments TPS79912DDCR

Description
IC, LDO VOLT REG, 1.2V, 0.2A, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 1.2V, 0.2A, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 1.2V, 0.2A, Sot-5; Output Type Texas Instruments - 28AH6197 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 1.2V, 0.2A, Sot-5; Output Type Texas Instruments
28AH6197
Ic, Ldo Volt Reg, 1.2V, 0.2A, Sot-5; Output Type Texas Instruments 28AH6197
IC, LDO VOLT REG, 1.2V, 0.2A, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

IC, LDO VOLT REG, 1.2V, 0.2A, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6197
Product Name Ic, Ldo Volt Reg, 1.2V, 0.2A, Sot-5; Output Type Texas Instruments
Input Voltage 2.7 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details