Texas Instruments High-Performance Analog 1.25V 0.2A LDO Voltage Regulator IC TPS799125YZUT

Description
1.25V 0.2A LDO Regulator, 5-Pin DSBGA, Pos Output Product overview: TPS799125YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799125YZUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.25V 0.2A LDO Regulator, 5-Pin DSBGA, Pos Output Product overview: TPS799125YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799125YZUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25V 0.2A LDO Voltage Regulator IC
776-TPS799125YZUT
1.25V 0.2A LDO Voltage Regulator IC 776-TPS799125YZUT
1.25V 0.2A LDO Regulator, 5-Pin DSBGA, Pos Output Product overview: TPS799125YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799125YZUT can be used for catalog matching and distributor lookup.

1.25V 0.2A LDO Regulator, 5-Pin DSBGA, Pos Output Product overview: TPS799125YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799125YZUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS799125YZUT - 798228-TPS799125YZUT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS799125YZUT
798228-TPS799125YZUT
PMIC - PMIC - Voltage Regulators - Linear - TPS799125YZUT 798228-TPS799125YZUT
Manufacturer: Texas Instruments Win Source Part Number: 798228-TPS799125YZUT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 5-UFBGA, DSBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Family Name: TPS799 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 60μA PSRR: 70dB ~ 38dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: 5-DSBGA (1x1.37) Voltage Input MAX: 6.5V Voltage Dropout (Maximum): 0.18V @ 200mA Alternative Parts (Cross-Reference): RT9166-1BPX; RT9166-1BGZ; RT9166-1BPZ; RT9166-1BGX; Introduction Date: June 28, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798228-TPS799125YZUT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-UFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TPS799
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60μA
PSRR: 70dB ~ 38dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 5-DSBGA (1x1.37)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.18V @ 200mA
Alternative Parts (Cross-Reference): RT9166-1BPX; RT9166-1BGZ; RT9166-1BPZ; RT9166-1BGX;
Introduction Date: June 28, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS799125YZUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS799125YZUTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS799125YZUTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS799125YZUTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS799125YZUTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS799125YZUTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS799125YZUTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS799125YZUTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS799125YZUTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS799125YZUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS799125YZUT
PMIC - Voltage Regulators - Linear TPS799125YZUT
IC REG LINEAR 1.25V 200MA 5DSBGA

IC REG LINEAR 1.25V 200MA 5DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS799125YZUT
LDO Voltage Regulators TPS799125YZUT
LDO Voltage Regulators Sgl Output LDO,200mA Fixed

LDO Voltage Regulators Sgl Output LDO,200mA Fixed

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS799125YZUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS799125YZUT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS799125YZUT
IC REG LINEAR 1.25V 200MA 5DSBGA

IC REG LINEAR 1.25V 200MA 5DSBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-TPS799125YZUT 798228-TPS799125YZUT 296-TPS799125YZUTDKR-ND TPS799125YZUT TPS799125YZUT TPS799125YZUT
Product Name 1.25V 0.2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS799125YZUT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA Other; 5-UFBGA, DSBGA Other; 5-UFBGA, DSBGA
Output Voltage 1.25 volts 1.25 volts 1.25 volts 1.25 volts
Dropout Voltage 1.00E-4 volts 0.1800 volts 0.1800 volts
IQ 4.00E-5 amps 6.00E-5 amps
Unlock Full Specs
to access all available technical data