The TPS799125YZUR is a low-dropout (LDO) linear voltage regulator designed to provide a stable output of 1.25V with a maximum output current of 200 mA. It features a low quiescent current of 40 OºA, making it suitable for battery-powered applications. The device offers high power supply rejection ratio (PSRR) of 66 dB at 1 kHz and 51 dB at 10 kHz, ensuring minimal output noise. The dropout voltage is typically 100 mV, allowing for efficient operation even with low input-output voltage differentials. The TPS799125YZUR is stable with a minimum output capacitance of 2 OºF, and it includes inrush current protection when enabled. It operates over a temperature range of -40°C to +125°C and is available in a compact 5-bump DSBGA package, making it ideal for space-constrained applications such as smartphones, wearable electronics, and wireless communication devices.
1.25V 0.2A LDO Regulator, 5-Pin DSBGA, Pos, Fixed Output Product overview: TPS799125YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799125YZUR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273650-TPS799125YZU
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-UFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TPS799125
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60μA
PSRR: 70dB ~ 38dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-DSBGA (1x1.37)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.18V @ 200mA
Alternative Parts (Cross-Reference): LD39030SJ126R; TCR2EN125,LF; S-1312A1CH-A4T2U3;
Introduction Date: June 28, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
IC REG LINEAR 1.25V 200MA 5DSBGA
IC REG LINEAR 1.25V 200MA 5DSBGA
LDO Voltage Regulators Sgl Output LDO,200mA Fixed
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS799125YZUR | 1273650-TPS799125YZUR | 296-TPS799125YZURTR-ND | TPS799125YZUR | TPS799125YZUR | TPS799125YZUR |
| Product Name | 1.25V 0.2A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS799125YZUR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DSBGA | Other; 5-UFBGA, DSBGA | Other; 5-UFBGA, DSBGA | |||
| Output Voltage | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| Dropout Voltage | 1.00E-4 volts | 0.1800 volts | 0.1800 volts | |||
| IQ | 4.00E-5 amps | 6.00E-5 amps |