Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 5-DSBGA (1x1.37)
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 5-DSBGA (1x1.37)
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 5-DSBGA (1x1.37)
200mA LDO, 6.5V, 40uA IQ, Low Noise, Adj Output Product overview: TPS79901YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 6.5V, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 6.5V, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79901YZUT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273649-TPS79901YZUT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-UFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TPS79901
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60μA
PSRR: 70dB ~ 38dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-DSBGA (1x1.37)
Output Voltage MAX: 6.5V
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.18V @ 200mA
Alternative Parts (Cross-Reference): FAN2512SX_Q; FAN2512S; FAN2514SX_Q;
Introduction Date: April 04, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 200MA 5DSBGA
LDO Voltage Regulators 200mA High PSRR LDO
IC REG LIN POS ADJ 200MA 5DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79901YZUT | 296-TPS79901YZUTTR-ND | 776-TPS79901YZUT | 1273649-TPS79901YZUT | TPS79901YZUT | TPS79901YZUT | TPS79901YZUT |
| Product Name | TPS79901 Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 200mA 6.5V 40uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS79901YZUT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; DSBGA,SON,SOT | Other; 5-UFBGA, DSBGA | Other; 5-UFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 1.2 to 6.4 volts | 1.2 to 6.5 volts | 6.5 volts | 1.2 volts | 1.2 volts |