200-mA, Low Quiescent Current, UltraLow Noise, High PSRR, Low Dropout 6-WSON -55 to 125 Product overview: TPS79901MDRVTEP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79901MDRVTEP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1320146-TPS79901MDRV
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 6.5V
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 6-WDFN Exposed Pad
PSRR: 70dB ~ 38dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -V62/17614-01XE-NDR,
Base Product Number: TPS79901
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.16V @ 200mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 6-WSON (2x2)
IC REG LIN POS ADJ 200MA 6WSON
IC REG LIN POS ADJ 200MA 6WSON
IC REG LIN POS ADJ 200MA 6WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS79901MDRVTEP | 1320146-TPS79901MDRVTEP | 296-52088-2-ND | TPS79901MDRVTEP | TPS79901MDRVTEP | TPS79901MDRVTEP |
| Product Name | Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Dropout Voltage | 1.75E-4 volts | 0.1600 volts | 0.1600 volts | 0.1600 volts | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable |