Texas Instruments TPS79901 Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR TPS79901DRVTG4

Description
Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79901 Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR - TPS79901DRVTG4 - Texas Instruments
Dallas, TX, United States
TPS79901 Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR
TPS79901DRVTG4
TPS79901 Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR TPS79901DRVTG4
Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125

Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
200MA LDO Voltage Regulator IC
699-TPS79901DRVTG4
200MA LDO Voltage Regulator IC 699-TPS79901DRVTG4
IC REG LINEAR POS ADJ 200MA 6SON Product overview: TPS79901DRVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79901DRVTG4 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 200MA 6SON Product overview: TPS79901DRVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79901DRVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS79901DRVTG4 - 054637-TPS79901DRVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79901DRVTG4
054637-TPS79901DRVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79901DRVTG4 054637-TPS79901DRVTG4
Manufacturer: Texas Instruments Win Source Part Number: 054637-TPS79901DRVTG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.09V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Output Voltage: 1.2 V to 6.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (2x2) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.18V @ 200mA Operating Supply Current: 60μA PSRR: 70dB to 38dB (100Hz to 100kHz) Maximum Output Voltage: 6.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054637-TPS79901DRVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.09V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.2 V to 6.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Maximum Output Voltage: 6.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79901DRVTG4 699-TPS79901DRVTG4 054637-TPS79901DRVTG4
Product Name TPS79901 Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR 200MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79901DRVTG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DSBGA,SON,SOT Other; 6-SON (2x2)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.2 to 6.4 volts 6.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 4.5V Power Management IC - 713-BQ27426YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
0.5A 6.6V VQFN Power Management IC - 85-BQ24230RGTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VQFN EP
Output Voltage 4.4 volts
IOUT 0.5000 amps
View Details
2 suppliers