V REG, LDO 0.2A ADJ, 79901, SOT-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:6.5V; Output Current:200mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 17AH9417 |
| Product Name | V Reg, Ldo 0.2A Adj, 79901, Sot-5; Output Type Texas Instruments |
| Input Voltage | 2.7 to 6.5 volts |