Texas Instruments TPS79901 Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR TPS79901DDCRG4

Description
Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79901 Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR - TPS79901DDCRG4 - Texas Instruments
Dallas, TX, United States
TPS79901 Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR
TPS79901DDCRG4
TPS79901 Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR TPS79901DDCRG4
Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125

Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52827-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52827-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52827-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79901DDCRG4 - 055982-TPS79901DDCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79901DDCRG4
055982-TPS79901DDCRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79901DDCRG4 055982-TPS79901DDCRG4
Manufacturer: Texas Instruments Win Source Part Number: 055982-TPS79901DDCRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.09V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Output Voltage: 1.2 V to 6.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.18V @ 200mA Operating Supply Current: 60μA PSRR: 70dB to 38dB (100Hz to 100kHz) Maximum Output Voltage: 6.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 055982-TPS79901DDCRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.09V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.2 V to 6.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Maximum Output Voltage: 6.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
200mA 6.5V SOT-23 LDO Voltage Regulator IC
776-TPS79901DDCRG4
200mA 6.5V SOT-23 LDO Voltage Regulator IC 776-TPS79901DDCRG4
200mA LDO, 2.7-6.5V In, 1.2-6.5V Out, 90mV Dropout, SOT-23-5 Product overview: TPS79901DDCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 6.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 6.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79901DDCRG4 can be used for catalog matching and distributor lookup.

200mA LDO, 2.7-6.5V In, 1.2-6.5V Out, 90mV Dropout, SOT-23-5 Product overview: TPS79901DDCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 6.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 6.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79901DDCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79901DDCRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79901DDCRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79901DDCRG4
IC REG LIN POS ADJ 200MA SOT23-5

IC REG LIN POS ADJ 200MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79901DDCRG4
LDO Voltage Regulators TPS79901DDCRG4
LDO Voltage Regulators 200mA High PSRR LDO

LDO Voltage Regulators 200mA High PSRR LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79901DDCRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79901DDCRG4
PMIC - Voltage Regulators - Linear TPS79901DDCRG4
IC REG LIN POS ADJ 200MA SOT23-5

IC REG LIN POS ADJ 200MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79901DDCRG4 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79901DDCRG4
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79901DDCRG4
IC REG LIN POS ADJ 200MA SOT23-5

IC REG LIN POS ADJ 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79901DDCRG4 296-52827-2-ND 055982-TPS79901DDCRG4 776-TPS79901DDCRG4 TPS79901DDCRG4 TPS79901DDCRG4 TPS79901DDCRG4 TPS79901DDCRG4
Product Name TPS79901 Single Output LDO, 200mA, Adj.(1.193 to 6.5V), Low Quiescent Current, Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79901DDCRG4 200mA 6.5V SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DSBGA,SON,SOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Other; SOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 6.4 volts 1.2 to 6.5 volts 1.2 volts 6.5 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24600RVAT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24061DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24450DW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24120RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details