Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-HVSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-HVSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-HVSSOP
5V 50mA LDO, 50V In, 300mV Dropout, 1.5% Acc, 8-HVSSOP Product overview: TPS79850QDGNRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 50mA, 50V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 50V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79850QDGNRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273647-TPS79850QDGN
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 50mA
Family Name: TPS79850-Q1
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA ~ 3.3mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Voltage Input MAX: 50V
Voltage Dropout (Maximum): 0.55V @ 50mA
Alternative Parts (Cross-Reference): LT3010EMS8E-5; LT3010HMS8E-5; LT3010MPMS8E-5;
Introduction Date: January 30, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Communications & Networking, Portable Devices, Power Management
LDO Voltage Regulators Auto Cat 50mA 3V-50V MicroPwr
IC REG LINEAR 5V 50MA 8MSOP PWR
IC REG LINEAR 5V 50MA 8MSOP PWR
IC REG LINEAR 5V 50MA 8MSOP PWR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-24323-6-ND | 776-TPS79850QDGNRQ1 | 1273647-TPS79850QDGNRQ1 | TPS79850QDGNRQ1 | TPS79850QDGNRQ1 | TPS79850QDGNRQ1 | TPS79850QDGNRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 50mA 50V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS79850QDGNRQ1 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |