IC, LDO REG 50MA 8-MSOP; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:50V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage Vdo:300mV; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6196 |
| Product Name | Ic, Ldo Reg 50Ma 8-Msop; Output Type Texas Instruments |
| Input Voltage | 3 to 50 volts |