Texas Instruments TPS79733-Q1 Automotive Catalog 10-mA, 3.3-V Micro-Power LDO Voltage Regulator in SC-70 TPS79733QDCKRQ1

Description
Automotive Catalog 10-mA, 3.3-V Micro-Power LDO Voltage Regulator in SC-70 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 10-mA, 3.3-V Micro-Power LDO Voltage Regulator in SC-70 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79733-Q1 Automotive Catalog 10-mA, 3.3-V Micro-Power LDO Voltage Regulator in SC-70 - TPS79733QDCKRQ1 - Texas Instruments
Dallas, TX, United States
TPS79733-Q1 Automotive Catalog 10-mA, 3.3-V Micro-Power LDO Voltage Regulator in SC-70
TPS79733QDCKRQ1
TPS79733-Q1 Automotive Catalog 10-mA, 3.3-V Micro-Power LDO Voltage Regulator in SC-70 TPS79733QDCKRQ1
Automotive Catalog 10-mA, 3.3-V Micro-Power LDO Voltage Regulator in SC-70 5-SC70 -40 to 125

Automotive Catalog 10-mA, 3.3-V Micro-Power LDO Voltage Regulator in SC-70 5-SC70 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79733QDCKRQ1 - 1273646-TPS79733QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79733QDCKRQ1
1273646-TPS79733QDCKRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS79733QDCKRQ1 1273646-TPS79733QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1273646-TPS79733QDCK RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Power Good Output Configuration: Positive Output Current: 10mA Family Name: TPS79733 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 2μA PSRR: 50dB (100Hz) Protection Features: Over Current, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.4V @ 10mA Alternative Parts (Cross-Reference): RP107Q322B-TR-FE; RP107Q322D-TR-F; RP107Q322D-TR-FE; Introduction Date: January 12, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273646-TPS79733QDCKRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Good
Output Configuration: Positive
Output Current: 10mA
Family Name: TPS79733
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2μA
PSRR: 50dB (100Hz)
Protection Features: Over Current, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.4V @ 10mA
Alternative Parts (Cross-Reference): RP107Q322B-TR-FE; RP107Q322D-TR-F; RP107Q322D-TR-FE;
Introduction Date: January 12, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-28215-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-28215-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-28215-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
3.3V 10mA 1uA LDO Voltage Regulator IC
776-TPS79733QDCKRQ1
3.3V 10mA 1uA LDO Voltage Regulator IC 776-TPS79733QDCKRQ1
3.3V LDO Regulator, 10mA, 1uA IQ, 5.5V In, SOT-5 Product overview: TPS79733QDCKRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 10mA, 1uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 10mA, 1uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79733QDCKRQ1 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 10mA, 1uA IQ, 5.5V In, SOT-5 Product overview: TPS79733QDCKRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 10mA, 1uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 10mA, 1uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79733QDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79733QDCKRQ1
LDO Voltage Regulators TPS79733QDCKRQ1
LDO Voltage Regulators 10-mA 3.3V Micro Power LDO Vltg Reg

LDO Voltage Regulators 10-mA 3.3V Micro Power LDO Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79733QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79733QDCKRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79733QDCKRQ1
IC REG LINEAR 3.3V 10MA SC70-5

IC REG LINEAR 3.3V 10MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS79733QDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79733QDCKRQ1
PMIC - Voltage Regulators - Linear TPS79733QDCKRQ1
IC REG LINEAR 3.3V 10MA SC70-5

IC REG LINEAR 3.3V 10MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79733QDCKRQ1 1273646-TPS79733QDCKRQ1 296-28215-2-ND 776-TPS79733QDCKRQ1 TPS79733QDCKRQ1 TPS79733QDCKRQ1 TPS79733QDCKRQ1
Product Name TPS79733-Q1 Automotive Catalog 10-mA, 3.3-V Micro-Power LDO Voltage Regulator in SC-70 PMIC - PMIC - Voltage Regulators - Linear - TPS79733QDCKRQ1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 10mA 1uA LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SC70 SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-5
Special Features Input Overcurrent Protection; Overcurrent Protection,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Power Good Reverse Voltage Protection; Input Overcurrent Protection Power Good
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data