Single Output LDO, 50mA, Fixed (3.3V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1113463-TPS79733DCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Good
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 10mA
Operating Supply Current: 2μA
PSRR: 50dB (100Hz)
Protection Features: Over Current, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
3.3V LDO Regulator, 50mA, 1.2uA IQ, 5.5V In, SC Package Product overview: TPS79733DCKTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 1.2uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 1.2uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79733DCKTG4 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 50MA SC70-5
LDO Voltage Regulators 10-mA 3.3-V LDO
IC REG LINEAR 3.3V 50MA SC70-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79733DCKTG4 | 1113463-TPS79733DCKTG4 | TPS79733DCKTG4-ND | 776-TPS79733DCKTG4 | TPS79733DCKTG4 | TPS79733DCKTG4 | TPS79733DCKTG4 |
| Product Name | TPS79733 Single Output LDO, 50mA, Fixed (3.3V), Low Quiescent Current, Power Good (PG) Output | PMIC - PMIC - Voltage Regulators - Linear - TPS79733DCKTG4 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 50mA 1.2uA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SC70 | SC-70; Other; SC-70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Power Good | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |