Texas Instruments TPS79733 Single Output LDO, 50mA, Fixed (3.3V), Low Quiescent Current, Power Good (PG) Output TPS79733DCKT

Description
Single Output LDO, 50mA, Fixed (3.3V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed (3.3V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79733 Single Output LDO, 50mA, Fixed (3.3V), Low Quiescent Current, Power Good (PG) Output - TPS79733DCKT - Texas Instruments
Dallas, TX, United States
TPS79733 Single Output LDO, 50mA, Fixed (3.3V), Low Quiescent Current, Power Good (PG) Output
TPS79733DCKT
TPS79733 Single Output LDO, 50mA, Fixed (3.3V), Low Quiescent Current, Power Good (PG) Output TPS79733DCKT
Single Output LDO, 50mA, Fixed (3.3V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85

Single Output LDO, 50mA, Fixed (3.3V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27112-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27112-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27112-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27112-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27112-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27112-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27112-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27112-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27112-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
3.3V 50mA 1uA LDO Voltage Regulator IC
776-TPS79733DCKT
3.3V 50mA 1uA LDO Voltage Regulator IC 776-TPS79733DCKT
3.3V LDO Regulator, 50mA, 1uA IQ, 5.5V In, SC-50-85C Product overview: TPS79733DCKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 1uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 1uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79733DCKT can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 50mA, 1uA IQ, 5.5V In, SC-50-85C Product overview: TPS79733DCKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 1uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 1uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79733DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79733DCKT - 034853-TPS79733DCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79733DCKT
034853-TPS79733DCKT
PMIC - PMIC - Voltage Regulators - Linear - TPS79733DCKT 034853-TPS79733DCKT
Manufacturer: Texas Instruments Win Source Part Number: 034853-TPS79733DCKT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.105V @ 10mA Number of Regulators: 1 Output Type: Fixed Control Features: Power Good Output Current: 50mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.2V @ 10mA Operating Supply Current: 2μA PSRR: 50dB (100Hz) Protection Features: Over Current, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 034853-TPS79733DCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.105V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Good
Output Current: 50mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 10mA
Operating Supply Current: 2μA
PSRR: 50dB (100Hz)
Protection Features: Over Current, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79733DCKT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79733DCKT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79733DCKT
IC REG LINEAR 3.3V 50MA SC70-5

IC REG LINEAR 3.3V 50MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79733DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79733DCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79733DCKT
IC REG LINEAR 3.3V 50MA SC70-5

IC REG LINEAR 3.3V 50MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS79733DCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79733DCKT
PMIC - Voltage Regulators - Linear TPS79733DCKT
IC REG LINEAR 3.3V 50MA SC70-5

IC REG LINEAR 3.3V 50MA SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79733DCKT
LDO Voltage Regulators TPS79733DCKT
LDO Voltage Regulators 10-mA 3.3-V LDO

LDO Voltage Regulators 10-mA 3.3-V LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79733DCKT 296-27112-6-ND 776-TPS79733DCKT 034853-TPS79733DCKT TPS79733DCKT TPS79733DCKT TPS79733DCKT TPS79733DCKT
Product Name TPS79733 Single Output LDO, 50mA, Fixed (3.3V), Low Quiescent Current, Power Good (PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 50mA 1uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79733DCKT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SC70 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC SC-70; Other; SC-70-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP
Special Features Input Overcurrent Protection; Overcurrent Protection,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Power Good Power Good
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24113RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details