Single Output LDO, 50mA, Fixed (3.3V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
3.3V LDO 50mA, 1uA IQ, 5.5V In, SOT-5 Product overview: TPS79733DCKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 1uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 1uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79733DCKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213457-TPS79733DCKRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.105V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Good
Output Current: 50mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 10mA
Operating Supply Current: 2μA
PSRR: 50dB (100Hz)
Protection Features: Over Current, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
IC REG LINEAR 3.3V 50MA SC70-5
IC REG LINEAR 3.3V 50MA SC70-5
LDO Voltage Regulators 10-mA 3.3-V LDO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79733DCKRG4 | TPS79733DCKRG4-ND | 776-TPS79733DCKRG4 | 213457-TPS79733DCKRG4 | TPS79733DCKRG4 | TPS79733DCKRG4 | TPS79733DCKRG4 |
| Product Name | TPS79733 Single Output LDO, 50mA, Fixed (3.3V), Low Quiescent Current, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 50mA 1uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS79733DCKRG4 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC70 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-5 | SC-70; Other; SC-70-5 | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Power Good | Power Good | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |