Enhanced Product Ultra Low-Power 10-Ma Ldo Linear Regulators W/ Pg Output 5-SC70 -55 to 125
3V 10mA LDO Linear Regulator, 1.8-5.5V In, 5uA Iq, SOT-5 Product overview: TPS79730MDCKREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 10mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 10mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79730MDCKREP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SC-70-5
IC REG LINEAR 3V 10MA SC70-5
LDO Voltage Regulators Mil Enh Ultra lo-pwr 10mA LDO Linear Regs
IC REG LINEAR 3V 10MA SC70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS79730MDCKREP | 776-TPS79730MDCKREP | 296-22527-6-ND | TPS79730MDCKREP | TPS79730MDCKREP | TPS79730MDCKREP |
| Product Name | TPS79730-EP Enhanced Product Ultra Low-Power 10-Ma Ldo Linear Regulators W/ Pg Output | 3V 10mA 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SC70 | Other; SOT-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | ||
| Special Features | Input Overcurrent Protection; Overcurrent Protection,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Power Good | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts |