Single Output LDO, 50mA, Fixed (3.0V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS79730DCKTG4 |
| Product Name | TPS79730 Single Output LDO, 50mA, Fixed (3.0V), Low Quiescent Current, Power Good (PG) Output |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SC70 |
| Special Features | Input Overcurrent Protection; Overcurrent Protection,Power Good |
| Output Voltage | 3 volts |