V REG LDO 50MA +3.0V, SMD, 79730; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout VoltageRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 17AH9415 |
| Product Name | V Reg Ldo 50Ma +3.0V, Smd, 79730; Output Type Texas Instruments |
| Input Voltage | 1.8 to 5.5 volts |