Single Output LDO, 50mA, Fixed (3.0V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
50-mA, ultra-low-IQ, low-dropout voltage regulator with power good 5-SC70 -40 to 85 Product overview: TPS79730DCKRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79730DCKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055981-TPS79730DCKRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.11V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Good
Output Current: 50mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.2V @ 10mA
Operating Supply Current: 2μA
PSRR: 50dB (100Hz)
Protection Features: Over Current, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators 10-mA 3.0-V LDO
IC REG LINEAR 3V 50MA SC70-5
IC REG LINEAR 3V 50MA SC70-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS79730DCKRG4 | TPS79730DCKRG4-ND | 776-TPS79730DCKRG4 | 055981-TPS79730DCKRG4 | TPS79730DCKRG4 | TPS79730DCKRG4 | TPS79730DCKRG4 |
| Product Name | TPS79730 Single Output LDO, 50mA, Fixed (3.0V), Low Quiescent Current, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS79730DCKRG4 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC70 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-5 | SC-70; Other; SC-70-5 | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Power Good | Power Good | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts |