Single Output LDO, 50mA, Fixed (3.0V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034851-TPS79730DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.11V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Good
Output Current: 50mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.2V @ 10mA
Operating Supply Current: 2μA
PSRR: 50dB (100Hz)
Protection Features: Over Current, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
3V LDO, 50mA, 1.2uA IQ, 110mV Dropout, SC-5 Product overview: TPS79730DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 50mA, 1.2uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50mA, 1.2uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79730DCKR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
LDO Voltage Regulators 10mA 3V MicroPwr
IC REG LINEAR 3V 50MA SC70-5
IC REG LINEAR 3V 50MA SC70-5
IC REG LINEAR 3V 50MA SC70-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79730DCKR | 034851-TPS79730DCKR | 776-TPS79730DCKR | 296-11989-1-ND | TPS79730DCKR | TPS79730DCKR | TPS79730DCKR | TPS79730DCKR |
| Product Name | TPS79730 Single Output LDO, 50mA, Fixed (3.0V), Low Quiescent Current, Power Good (PG) Output | PMIC - PMIC - Voltage Regulators - Linear - TPS79730DCKR | 3V 50mA 1.2uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SC70 | SC-70; Other; SC-70-5 | Other; SC | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Special Features | Input Overcurrent Protection; Overcurrent Protection,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Power Good | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts |