Texas Instruments TPS79718-Q1 Automotive Catalog 10-mA, 1.8-V Micro-Power LDO Voltage Regulator in SC-70 TPS79718QDCKRQ1

Description
Automotive Catalog 10-mA, 1.8-V Micro-Power LDO Voltage Regulator in SC-70 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 10-mA, 1.8-V Micro-Power LDO Voltage Regulator in SC-70 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79718-Q1 Automotive Catalog 10-mA, 1.8-V Micro-Power LDO Voltage Regulator in SC-70 - TPS79718QDCKRQ1 - Texas Instruments
Dallas, TX, United States
TPS79718-Q1 Automotive Catalog 10-mA, 1.8-V Micro-Power LDO Voltage Regulator in SC-70
TPS79718QDCKRQ1
TPS79718-Q1 Automotive Catalog 10-mA, 1.8-V Micro-Power LDO Voltage Regulator in SC-70 TPS79718QDCKRQ1
Automotive Catalog 10-mA, 1.8-V Micro-Power LDO Voltage Regulator in SC-70 5-SC70 -40 to 125

Automotive Catalog 10-mA, 1.8-V Micro-Power LDO Voltage Regulator in SC-70 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 10mA 1uA LDO Voltage Regulator IC
776-TPS79718QDCKRQ1
1.8V 10mA 1uA LDO Voltage Regulator IC 776-TPS79718QDCKRQ1
1.8V 10mA LDO, 1uA IQ, 5.5V In, 50dB PSRR, SOT-5 Product overview: TPS79718QDCKRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 10mA, 1uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 10mA, 1uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79718QDCKRQ1 can be used for catalog matching and distributor lookup.

1.8V 10mA LDO, 1uA IQ, 5.5V In, 50dB PSRR, SOT-5 Product overview: TPS79718QDCKRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 10mA, 1uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 10mA, 1uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79718QDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23648-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23648-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23648-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23648-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23648-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23648-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23648-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23648-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23648-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79718QDCKRQ1 - 115115-TPS79718QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79718QDCKRQ1
115115-TPS79718QDCKRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS79718QDCKRQ1 115115-TPS79718QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 115115-TPS79718QDCKR Q1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Power Good Output Current: 10mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 2μA PSRR: 50dB (100Hz) Protection Features: Over Current, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115115-TPS79718QDCKRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Good
Output Current: 10mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 2μA
PSRR: 50dB (100Hz)
Protection Features: Over Current, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPS79718QDCKRQ1 - Rochester Electronics
Newburyport, MA, United States
TPS797-Q1 Automotive 10-mA, Micro-Power LDO Voltage Regulator in SC-70

TPS797-Q1 Automotive 10-mA, Micro-Power LDO Voltage Regulator in SC-70

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79718QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79718QDCKRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79718QDCKRQ1
IC REG LINEAR 1.8V 10MA SC70-5

IC REG LINEAR 1.8V 10MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS79718QDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79718QDCKRQ1
PMIC - Voltage Regulators - Linear TPS79718QDCKRQ1
IC REG LINEAR 1.8V 10MA SC70-5

IC REG LINEAR 1.8V 10MA SC70-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79718QDCKRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79718QDCKRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79718QDCKRQ1
IC REG LINEAR 1.8V 10MA SC70-5

IC REG LINEAR 1.8V 10MA SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79718QDCKRQ1
LDO Voltage Regulators TPS79718QDCKRQ1
LDO Voltage Regulators 10-mA 1.8V Micro Power LDO Vltg Reg

LDO Voltage Regulators 10-mA 1.8V Micro Power LDO Vltg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79718QDCKRQ1 776-TPS79718QDCKRQ1 296-23648-2-ND 115115-TPS79718QDCKRQ1 TPS79718QDCKRQ1 TPS79718QDCKRQ1 TPS79718QDCKRQ1 TPS79718QDCKRQ1 TPS79718QDCKRQ1
Product Name TPS79718-Q1 Automotive Catalog 10-mA, 1.8-V Micro-Power LDO Voltage Regulator in SC-70 1.8V 10mA 1uA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79718QDCKRQ1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SC70 Other; SOT-5 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-70-5 SC-70; Other; SOT-SC70-5 SC-70; SSOP SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection; Overcurrent Protection,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Power Good Power Good
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722902VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24450DW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24012DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details