Texas Instruments TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output TPS79718DCKTG4

Description
Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output - TPS79718DCKTG4 - Texas Instruments
Dallas, TX, United States
TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output
TPS79718DCKTG4
TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output TPS79718DCKTG4
Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85

Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79718DCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79718DCKTG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79718DCKTG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79718DCKTG4 - 1113459-TPS79718DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79718DCKTG4
1113459-TPS79718DCKTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79718DCKTG4 1113459-TPS79718DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113459-TPS79718DCKT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Power Good Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 2μA PSRR: 50dB (100Hz) Protection Features: Over Current, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1113459-TPS79718DCKTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Good
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 2μA
PSRR: 50dB (100Hz)
Protection Features: Over Current, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TPS79718DCKTG4
Low-Power Voltage Regulator IC 776-TPS79718DCKTG4
50-mA, ultra-low-IQ, low-dropout voltage regulator with power good 5-SC70 -40 to 85 Product overview: TPS79718DCKTG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79718DCKTG4 can be used for catalog matching and distributor lookup.

50-mA, ultra-low-IQ, low-dropout voltage regulator with power good 5-SC70 -40 to 85 Product overview: TPS79718DCKTG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79718DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79718DCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79718DCKTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79718DCKTG4
IC REG LINEAR 1.8V 50MA SC70-5

IC REG LINEAR 1.8V 50MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS79718DCKTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79718DCKTG4
PMIC - Voltage Regulators - Linear TPS79718DCKTG4
IC REG LINEAR 1.8V 50MA SC70-5

IC REG LINEAR 1.8V 50MA SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79718DCKTG4
LDO Voltage Regulators TPS79718DCKTG4
LDO Voltage Regulators 10-mA 1.8-V LDO

LDO Voltage Regulators 10-mA 1.8-V LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79718DCKTG4 TPS79718DCKTG4-ND 1113459-TPS79718DCKTG4 776-TPS79718DCKTG4 TPS79718DCKTG4 TPS79718DCKTG4 TPS79718DCKTG4
Product Name TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79718DCKTG4 Low-Power Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SC70 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-70-5 Other; SOT-5
Special Features Input Overcurrent Protection; Overcurrent Protection,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Power Good Power Good
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24160RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z95DBT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details