Texas Instruments TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output TPS79718DCKT

Description
Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output - TPS79718DCKT - Texas Instruments
Dallas, TX, United States
TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output
TPS79718DCKT
TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output TPS79718DCKT
Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85

Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27110-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27110-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27110-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27110-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27110-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27110-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27110-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27110-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27110-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
1.8V 50mA 1uA LDO Voltage Regulator IC
776-TPS79718DCKT
1.8V 50mA 1uA LDO Voltage Regulator IC 776-TPS79718DCKT
1.8V LDO 50mA, 1uA IQ, 5.5V In, 105mV VDO, SC-70 Product overview: TPS79718DCKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 50mA, 1uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 50mA, 1uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79718DCKT can be used for catalog matching and distributor lookup.

1.8V LDO 50mA, 1uA IQ, 5.5V In, 105mV VDO, SC-70 Product overview: TPS79718DCKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 50mA, 1uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 50mA, 1uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79718DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79718DCKT - 136643-TPS79718DCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79718DCKT
136643-TPS79718DCKT
PMIC - PMIC - Voltage Regulators - Linear - TPS79718DCKT 136643-TPS79718DCKT
Manufacturer: Texas Instruments Win Source Part Number: 136643-TPS79718DCKT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Power Good Output Current: 50mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 2μA PSRR: 50dB (100Hz) Protection Features: Over Current, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136643-TPS79718DCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Good
Output Current: 50mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 2μA
PSRR: 50dB (100Hz)
Protection Features: Over Current, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79718DCKT
LDO Voltage Regulators TPS79718DCKT
LDO Voltage Regulators 10-mA 1.8-V LDO

LDO Voltage Regulators 10-mA 1.8-V LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79718DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79718DCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79718DCKT
IC REG LINEAR 1.8V 50MA SC70-5

IC REG LINEAR 1.8V 50MA SC70-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79718DCKT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79718DCKT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79718DCKT
IC REG LINEAR 1.8V 50MA SC70-5

IC REG LINEAR 1.8V 50MA SC70-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS79718DCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79718DCKT
PMIC - Voltage Regulators - Linear TPS79718DCKT
IC REG LINEAR 1.8V 50MA SC70-5

IC REG LINEAR 1.8V 50MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79718DCKT 296-27110-2-ND 776-TPS79718DCKT 136643-TPS79718DCKT TPS79718DCKT TPS79718DCKT TPS79718DCKT TPS79718DCKT
Product Name TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 50mA 1uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79718DCKT LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Adjustable / Variable Fixed; Fixed Fixed
Package Type Other; SC70 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC SC-70; Other; SC-70-5 SC-70; SSOP SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection; Overcurrent Protection,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Power Good Power Good
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24035RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24032ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24160ARGER - 039665-BQ24160ARGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ2000TSN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details