Texas Instruments TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output TPS79718DCKR

Description
Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output - TPS79718DCKR - Texas Instruments
Dallas, TX, United States
TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output
TPS79718DCKR
TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output TPS79718DCKR
Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85

Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11988-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11988-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11988-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11988-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11988-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11988-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11988-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11988-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11988-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79718DCKR - 034850-TPS79718DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79718DCKR
034850-TPS79718DCKR
PMIC - PMIC - Voltage Regulators - Linear - TPS79718DCKR 034850-TPS79718DCKR
Manufacturer: Texas Instruments Win Source Part Number: 034850-TPS79718DCKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Power Good Output Current: 50mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 2μA PSRR: 50dB (100Hz) Protection Features: Over Current, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 034850-TPS79718DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Good
Output Current: 50mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 2μA
PSRR: 50dB (100Hz)
Protection Features: Over Current, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
1.8V 50mA 1.2uA LDO Voltage Regulator IC
776-TPS79718DCKR
1.8V 50mA 1.2uA LDO Voltage Regulator IC 776-TPS79718DCKR
1.8V 50mA LDO, 1.2uA IQ, 105mV Dropout, SC-50 Product overview: TPS79718DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 50mA, 1.2uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 50mA, 1.2uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79718DCKR can be used for catalog matching and distributor lookup.

1.8V 50mA LDO, 1.2uA IQ, 105mV Dropout, SC-50 Product overview: TPS79718DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 50mA, 1.2uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 50mA, 1.2uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79718DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79718DCKR
LDO Voltage Regulators TPS79718DCKR
LDO Voltage Regulators 10mA 1.8V MicroPwr

LDO Voltage Regulators 10mA 1.8V MicroPwr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79718DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79718DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79718DCKR
IC REG LINEAR 1.8V 50MA SC70-5

IC REG LINEAR 1.8V 50MA SC70-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79718DCKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79718DCKR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79718DCKR
IC REG LINEAR 1.8V 50MA SC70-5

IC REG LINEAR 1.8V 50MA SC70-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS79718DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79718DCKR
PMIC - Voltage Regulators - Linear TPS79718DCKR
IC REG LINEAR 1.8V 50MA SC70-5

IC REG LINEAR 1.8V 50MA SC70-5

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS79718DCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS79718DCKR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS79718DCKR
50dB@(100Hz) 50mA Fixed 1.8V Positive electrode 5.5V SC-70-5 Linear Voltage Regulators (LDO) ROHS

50dB@(100Hz) 50mA Fixed 1.8V Positive electrode 5.5V SC-70-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79718DCKR 296-11988-1-ND 034850-TPS79718DCKR 776-TPS79718DCKR TPS79718DCKR TPS79718DCKR TPS79718DCKR TPS79718DCKR TPS79718DCKR
Product Name TPS79718 Single Output LDO, 50mA, Fixed (1.8V), Low Quiescent Current, Power Good (PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79718DCKR 1.8V 50mA 1.2uA LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Regulator Type Low Dropout Standard Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SC70 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-70-5 Other; SC SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70
Special Features Input Overcurrent Protection; Overcurrent Protection,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Power Good Power Good
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27441DRZT-G1B - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 1.8 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
Battery Chargers - BQ25120YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24450DW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details