Texas Instruments 1.0A 5.0V LDO Voltage Regulator IC TPS79650DCQRG4

Description
Single Output LDO, 1.0A, Fixed(5.0V), Low Noise, High PSRR 6-SOT-223 -40 to 125 Product overview: TPS79650DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.0A, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.0A, 5.0V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79650DCQRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Single Output LDO, 1.0A, Fixed(5.0V), Low Noise, High PSRR 6-SOT-223 -40 to 125 Product overview: TPS79650DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.0A, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.0A, 5.0V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79650DCQRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.0A 5.0V LDO Voltage Regulator IC
699-TPS79650DCQRG4
1.0A 5.0V LDO Voltage Regulator IC 699-TPS79650DCQRG4
Single Output LDO, 1.0A, Fixed(5.0V), Low Noise, High PSRR 6-SOT-223 -40 to 125 Product overview: TPS79650DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.0A, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.0A, 5.0V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79650DCQRG4 can be used for catalog matching and distributor lookup.

Single Output LDO, 1.0A, Fixed(5.0V), Low Noise, High PSRR 6-SOT-223 -40 to 125 Product overview: TPS79650DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.0A, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.0A, 5.0V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79650DCQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS79650DCQRG4 - 1101103-TPS79650DCQRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79650DCQRG4
1101103-TPS79650DCQRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79650DCQRG4 1101103-TPS79650DCQRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101103-TPS79650DCQR G4 Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 6 Number of Outputs: 1 Quiescent Current: 260 µA Output Current: 1 A Accuracy: 3 % Input Bias Current: 265 µA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-223-6 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 1 A Min Input Voltage: 2.7 V Dropout Voltage: 200 mV Min Current Limit: 2.4 A

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101103-TPS79650DCQRG4
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 6
Number of Outputs: 1
Quiescent Current: 260 µA
Output Current: 1 A
Accuracy: 3 %
Input Bias Current: 265 µA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-223-6
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 1 A
Min Input Voltage: 2.7 V
Dropout Voltage: 200 mV
Min Current Limit: 2.4 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TPS79650DCQRG4 1101103-TPS79650DCQRG4
Product Name 1.0A 5.0V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79650DCQRG4
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-223-6 Other; SOT-223-6
Output Voltage 5 volts 5 volts
IOUT 1 amps 1 amps
Dropout Voltage 0.2000 volts 0.2000 volts
Unlock Full Specs
to access all available technical data