Texas Instruments TPS79633-Q1 Automotive Catalog Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR TPS79633QDCQRQ1

Description
Automotive Catalog Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79633-Q1 Automotive Catalog Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR - TPS79633QDCQRQ1 - Texas Instruments
Dallas, TX, United States
TPS79633-Q1 Automotive Catalog Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR
TPS79633QDCQRQ1
TPS79633-Q1 Automotive Catalog Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR TPS79633QDCQRQ1
Automotive Catalog Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Automotive Catalog Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-38820-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-38820-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-38820-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-38820-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-38820-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-38820-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-38820-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-38820-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-38820-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
 - TPS79633QDCQRQ1 - Rochester Electronics
Newburyport, MA, United States
TPS79633-Q1 Automotive Catalog Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR

TPS79633-Q1 Automotive Catalog Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79633QDCQRQ1 - 081250-TPS79633QDCQRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79633QDCQRQ1
081250-TPS79633QDCQRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS79633QDCQRQ1 081250-TPS79633QDCQRQ1
Manufacturer: Texas Instruments Win Source Part Number: 081250-TPS79633QDCQR Q1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.22V @ 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.33V @ 1A Operating Supply Current: 385μA PSRR: 59dB to 42dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081250-TPS79633QDCQRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.22V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.33V @ 1A
Operating Supply Current: 385μA
PSRR: 59dB to 42dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive Voltage Regulator IC
776-TPS79633QDCQRQ1
Automotive Voltage Regulator IC 776-TPS79633QDCQRQ1
Automotive 1-A, low-dropout voltage regulator with enable 6-SOT-223 -40 to 125 Product overview: TPS79633QDCQRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79633QDCQRQ1 can be used for catalog matching and distributor lookup.

Automotive 1-A, low-dropout voltage regulator with enable 6-SOT-223 -40 to 125 Product overview: TPS79633QDCQRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79633QDCQRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79633QDCQRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79633QDCQRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79633QDCQRQ1
IC REG LINEAR 3.3V 1A SOT223-6

IC REG LINEAR 3.3V 1A SOT223-6

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79633QDCQRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79633QDCQRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79633QDCQRQ1
IC REG LINEAR 3.3V 1A SOT223-6

IC REG LINEAR 3.3V 1A SOT223-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79633QDCQRQ1
LDO Voltage Regulators TPS79633QDCQRQ1
LDO Voltage Regulators AC Sgl Output LDO

LDO Voltage Regulators AC Sgl Output LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79633QDCQRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79633QDCQRQ1
PMIC - Voltage Regulators - Linear TPS79633QDCQRQ1
IC REG LINEAR 3.3V 1A SOT223-6

IC REG LINEAR 3.3V 1A SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79633QDCQRQ1 296-38820-6-ND TPS79633QDCQRQ1 081250-TPS79633QDCQRQ1 776-TPS79633QDCQRQ1 TPS79633QDCQRQ1 TPS79633QDCQRQ1 TPS79633QDCQRQ1 TPS79633QDCQRQ1
Product Name TPS79633-Q1 Automotive Catalog Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79633QDCQRQ1 Automotive Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Adjustable / Variable Fixed
Package Type Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Power Management IC - 713-BQ27530YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 0.4000 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24104RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24232HARGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -5 to 125 C (23 to 257 F)
View Details